Vishay Intertechnology, Inc. Fixed Inductors IHSM7832EB681L

Description
680µH Unshielded Inductor 630mA 1.58Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Unshielded Inductor 630mA 1.58Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832EB681L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832EB681L-ND
Fixed Inductors IHSM7832EB681L-ND
680µH Unshielded Inductor 630mA 1.58Ohm Max Nonstandard

680µH Unshielded Inductor 630mA 1.58Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 680UH 0.63A SMD 680¦H 630mA 260mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - IHSM7832EB681L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 680UH 0.63A SMD 680¦H 630mA 260mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max
IHSM7832EB681L
INDUCTOR POWER 680UH 0.63A SMD 680¦H 630mA 260mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max IHSM7832EB681L
INDUCTOR POWER 680UH 0.63A SMD 680¦H 630mA 260mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 680UH 0.63A SMD 680¦H 630mA 260mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832EB681L-ND IHSM7832EB681L
Product Name Fixed Inductors INDUCTOR POWER 680UH 0.63A SMD 680¦H 630mA 260mA - Ferrite Core ¦15% Unshielded 1.58 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data