Vishay Precision Group INDUCTOR POWER 4700UH 0.23A SMD 4.7mH 230mA 90mA - Ferrite Core ¦15% Unshielded 10.6 Ohm Max IHSM7832EB472L

Description
INDUCTOR POWER 4700UH 0.23A SMD 4.7mH 230mA 90mA - Ferrite Core ¦15% Unshielded 10.6 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 4700UH 0.23A SMD 4.7mH 230mA 90mA - Ferrite Core ¦15% Unshielded 10.6 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 4700UH 0.23A SMD 4.7mH 230mA 90mA - Ferrite Core ¦15% Unshielded 10.6 Ohm Max - IHSM7832EB472L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4700UH 0.23A SMD 4.7mH 230mA 90mA - Ferrite Core ¦15% Unshielded 10.6 Ohm Max
IHSM7832EB472L
INDUCTOR POWER 4700UH 0.23A SMD 4.7mH 230mA 90mA - Ferrite Core ¦15% Unshielded 10.6 Ohm Max IHSM7832EB472L
INDUCTOR POWER 4700UH 0.23A SMD 4.7mH 230mA 90mA - Ferrite Core ¦15% Unshielded 10.6 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 4700UH 0.23A SMD 4.7mH 230mA 90mA - Ferrite Core ¦15% Unshielded 10.6 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM7832EB472L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832EB472L-ND
Fixed Inductors IHSM7832EB472L-ND
4.7mH Unshielded Inductor 230mA 10.6Ohm Max Nonstandard

4.7mH Unshielded Inductor 230mA 10.6Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 4.7Mh, 90Ma, Smd; Inductance Vishay - 53K4999 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Mh, 90Ma, Smd; Inductance Vishay
53K4999
Inductor, Shielded, 4.7Mh, 90Ma, Smd; Inductance Vishay 53K4999
INDUCTOR, SHIELDED, 4.7MH, 90MA, SMD; Inductance:4.7mH; RMS Current (Irms):230mA; Inductor Construction:Shielde d; Saturation Current (Isat):90mA; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:10.6ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7MH, 90MA, SMD; Inductance:4.7mH; RMS Current (Irms):230mA; Inductor Construction:Shielded; Saturation Current (Isat):90mA; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:10.6ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM7832EB472L IHSM7832EB472L-ND 53K4999
Product Name INDUCTOR POWER 4700UH 0.23A SMD 4.7mH 230mA 90mA - Ferrite Core ¦15% Unshielded 10.6 Ohm Max Fixed Inductors Inductor, Shielded, 4.7Mh, 90Ma, Smd; Inductance Vishay
Application General Purpose
Inductance Range 4700 microH 4700 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 230 milliamps 90 milliamps 230 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Molded SMD Inductors - 1624097-1 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 10 microH
View Details
3 suppliers
Specs
Application RF Choke
View Details