Vishay Precision Group INDUCTOR POWER 470UH 0.74A SMD 470¦H 740mA 310mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max IHSM7832EB471L

Description
INDUCTOR POWER 470UH 0.74A SMD 470¦H 740mA 310mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 470UH 0.74A SMD 470¦H 740mA 310mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 470UH 0.74A SMD 470¦H 740mA 310mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max - IHSM7832EB471L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 470UH 0.74A SMD 470¦H 740mA 310mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max
IHSM7832EB471L
INDUCTOR POWER 470UH 0.74A SMD 470¦H 740mA 310mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max IHSM7832EB471L
INDUCTOR POWER 470UH 0.74A SMD 470¦H 740mA 310mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 470UH 0.74A SMD 470¦H 740mA 310mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM7832EB471L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832EB471L-ND
Fixed Inductors IHSM7832EB471L-ND
470µH Unshielded Inductor 740mA 1.1Ohm Max Nonstandard

470µH Unshielded Inductor 740mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 470Uh, 310Ma, Smd; Inductance Vishay - 53K4998 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Uh, 310Ma, Smd; Inductance Vishay
53K4998
Inductor, Shielded, 470Uh, 310Ma, Smd; Inductance Vishay 53K4998
INDUCTOR, SHIELDED, 470UH, 310MA, SMD; Inductance:470µH; RMS Current (Irms):740mA; Inductor Construction:Shielde d; Saturation Current (Isat):310mA; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:1.1ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470UH, 310MA, SMD; Inductance:470µH; RMS Current (Irms):740mA; Inductor Construction:Shielded; Saturation Current (Isat):310mA; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:1.1ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM7832EB471L IHSM7832EB471L-ND 53K4998
Product Name INDUCTOR POWER 470UH 0.74A SMD 470¦H 740mA 310mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max Fixed Inductors Inductor, Shielded, 470Uh, 310Ma, Smd; Inductance Vishay
Application General Purpose
Inductance Range 470 microH 470 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 740 milliamps 310 milliamps 740 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-2N0 0402CT-2N0XJRW , 0402CT-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers