INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
47µH Unshielded Inductor 2.6A 120mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM7832EB470L | IHSM7832EB470L-ND |
| Product Name | INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 47 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| DCR | 0.1200 ohms | 0.1200 ohms |
| Rated DC Current | 870 milliamps | 870 milliamps |