Vishay Intertechnology, Inc. Fixed Inductors IHSM7832EB3R3L

Description
3.3µH Unshielded Inductor 8.1A 17mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 8.1A 17mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832EB3R3L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832EB3R3L-ND
Fixed Inductors IHSM7832EB3R3L-ND
3.3µH Unshielded Inductor 8.1A 17mOhm Max Nonstandard

3.3µH Unshielded Inductor 8.1A 17mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 3.3UH 8.1A SMD 3.3¦H 8.1A 2.8A - Ferrite Core ¦15% Unshielded 17 mOhm Max - IHSM7832EB3R3L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 8.1A SMD 3.3¦H 8.1A 2.8A - Ferrite Core ¦15% Unshielded 17 mOhm Max
IHSM7832EB3R3L
INDUCTOR POWER 3.3UH 8.1A SMD 3.3¦H 8.1A 2.8A - Ferrite Core ¦15% Unshielded 17 mOhm Max IHSM7832EB3R3L
INDUCTOR POWER 3.3UH 8.1A SMD 3.3¦H 8.1A 2.8A - Ferrite Core ¦15% Unshielded 17 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 3.3UH 8.1A SMD 3.3¦H 8.1A 2.8A - Ferrite Core ¦15% Unshielded 17 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832EB3R3L-ND IHSM7832EB3R3L
Product Name Fixed Inductors INDUCTOR POWER 3.3UH 8.1A SMD 3.3¦H 8.1A 2.8A - Ferrite Core ¦15% Unshielded 17 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers