Vishay Precision Group Fixed Inductors IHSM7832EB390L

Description
39µH Unshielded Inductor 2.8A 95mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Unshielded Inductor 2.8A 95mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832EB390L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832EB390L-ND
Fixed Inductors IHSM7832EB390L-ND
39µH Unshielded Inductor 2.8A 95mOhm Max Nonstandard

39µH Unshielded Inductor 2.8A 95mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max - IHSM7832EB390L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max
IHSM7832EB390L
INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max IHSM7832EB390L
INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 39Uh, 930Ma, Smd; Inductance Vishay - 53K4993 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 39Uh, 930Ma, Smd; Inductance Vishay
53K4993
Inductor, Shielded, 39Uh, 930Ma, Smd; Inductance Vishay 53K4993
INDUCTOR, SHIELDED, 39UH, 930MA, SMD; Inductance:39µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):930mA; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:0.095ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 39UH, 930MA, SMD; Inductance:39µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):930mA; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:0.095ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832EB390L-ND IHSM7832EB390L 53K4993
Product Name Fixed Inductors INDUCTOR POWER 39UH 2.8A SMD 39¦H 2.8A 930mA - Ferrite Core ¦15% Unshielded 95 mOhm Max Inductor, Shielded, 39Uh, 930Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8105-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details