Vishay Precision Group Fixed Inductors IHSM7832EB330L

Description
33µH Unshielded Inductor 3A 84mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Inductor 3A 84mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832EB330L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832EB330L-ND
Fixed Inductors IHSM7832EB330L-ND
33µH Unshielded Inductor 3A 84mOhm Max Nonstandard

33µH Unshielded Inductor 3A 84mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 990mA - Ferrite Core ¦15% Unshielded 84 mOhm Max - IHSM7832EB330L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 990mA - Ferrite Core ¦15% Unshielded 84 mOhm Max
IHSM7832EB330L
INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 990mA - Ferrite Core ¦15% Unshielded 84 mOhm Max IHSM7832EB330L
INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 990mA - Ferrite Core ¦15% Unshielded 84 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 990mA - Ferrite Core ¦15% Unshielded 84 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 33Uh, 990Ma, Smd; Inductance Vishay - 53K4990 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 990Ma, Smd; Inductance Vishay
53K4990
Inductor, Shielded, 33Uh, 990Ma, Smd; Inductance Vishay 53K4990
INDUCTOR, SHIELDED, 33UH, 990MA, SMD; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):990mA; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:0.084ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 990MA, SMD; Inductance:33µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):990mA; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:0.084ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832EB330L-ND IHSM7832EB330L 53K4990
Product Name Fixed Inductors INDUCTOR POWER 33UH 3.0A SMD 33¦H 3A 990mA - Ferrite Core ¦15% Unshielded 84 mOhm Max Inductor, Shielded, 33Uh, 990Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - A106106DKR-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details