Vishay Precision Group INDUCTOR POWER 270UH 0.95A SMD 270¦H 950mA 400mA - Ferrite Core ¦15% Unshielded 599 mOhm Max IHSM7832EB271L

Description
INDUCTOR POWER 270UH 0.95A SMD 270¦H 950mA 400mA - Ferrite Core ¦15% Unshielded 599 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 270UH 0.95A SMD 270¦H 950mA 400mA - Ferrite Core ¦15% Unshielded 599 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 270UH 0.95A SMD 270¦H 950mA 400mA - Ferrite Core ¦15% Unshielded 599 mOhm Max - IHSM7832EB271L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 270UH 0.95A SMD 270¦H 950mA 400mA - Ferrite Core ¦15% Unshielded 599 mOhm Max
IHSM7832EB271L
INDUCTOR POWER 270UH 0.95A SMD 270¦H 950mA 400mA - Ferrite Core ¦15% Unshielded 599 mOhm Max IHSM7832EB271L
INDUCTOR POWER 270UH 0.95A SMD 270¦H 950mA 400mA - Ferrite Core ¦15% Unshielded 599 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 270UH 0.95A SMD 270¦H 950mA 400mA - Ferrite Core ¦15% Unshielded 599 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
High Current Inductor, 270 Uh, 950Ma, 15%; Body Material Vishay - 53K4986 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 270 Uh, 950Ma, 15%; Body Material Vishay
53K4986
High Current Inductor, 270 Uh, 950Ma, 15%; Body Material Vishay 53K4986
HIGH CURRENT INDUCTOR, 270 uH, 950mA, 15%; Body Material:Ferrite; Core Material:Ferrite; Current Rating:950mA; DC Current Rating:950mA; DC Resistance Max:0.599ohm; Ferrite Case Style:SMD; Inductance:270µH; Inductance Tolerance:± 15% RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 270 uH, 950mA, 15%; Body Material:Ferrite; Core Material:Ferrite; Current Rating:950mA; DC Current Rating:950mA; DC Resistance Max:0.599ohm; Ferrite Case Style:SMD; Inductance:270µH; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832EB271L 53K4986
Product Name INDUCTOR POWER 270UH 0.95A SMD 270¦H 950mA 400mA - Ferrite Core ¦15% Unshielded 599 mOhm Max High Current Inductor, 270 Uh, 950Ma, 15%; Body Material Vishay
Application General Purpose
Inductance Range 270 microH 270 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.5990 ohms 0.5990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C1R0MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details