Vishay Intertechnology, Inc. INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max IHSM7832EB183L

Description
INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max - IHSM7832EB183L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max
IHSM7832EB183L
INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max IHSM7832EB183L
INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM7832EB183L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832EB183L-ND
Fixed Inductors IHSM7832EB183L-ND
18mH Unshielded Inductor 110mA 44.1Ohm Max Nonstandard

18mH Unshielded Inductor 110mA 44.1Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832EB183L IHSM7832EB183L-ND
Product Name INDUCTOR POWER 18MH 0.11A SMD 18mH 110mA 50mA - Ferrite Core ¦15% Unshielded 44.1 Ohm Max Fixed Inductors
Application General Purpose
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 110 milliamps 50 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-6N8 0201HT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details