Vishay Precision Group Fixed Inductors IHSM7832EB180L

Description
18µH Unshielded Inductor 4.2A 47mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Unshielded Inductor 4.2A 47mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832EB180L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832EB180L-ND
Fixed Inductors IHSM7832EB180L-ND
18µH Unshielded Inductor 4.2A 47mOhm Max Nonstandard

18µH Unshielded Inductor 4.2A 47mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max - IHSM7832EB180L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max
IHSM7832EB180L
INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max IHSM7832EB180L
INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 18Uh, 1.3A, Smd; Inductance Vishay - 53K4977 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 18Uh, 1.3A, Smd; Inductance Vishay
53K4977
Inductor, Shielded, 18Uh, 1.3A, Smd; Inductance Vishay 53K4977
INDUCTOR, SHIELDED, 18UH, 1.3A, SMD; Inductance:18µH; RMS Current (Irms):4.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:0.047ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 18UH, 1.3A, SMD; Inductance:18µH; RMS Current (Irms):4.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:0.047ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832EB180L-ND IHSM7832EB180L 53K4977
Product Name Fixed Inductors INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max Inductor, Shielded, 18Uh, 1.3A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - 2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.9 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details