Vishay Intertechnology, Inc. INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max IHSM7832EB150L

Description
INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max - IHSM7832EB150L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max
IHSM7832EB150L
INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max IHSM7832EB150L
INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM7832EB150L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832EB150L-ND
Fixed Inductors IHSM7832EB150L-ND
15µH Unshielded Inductor 4.5A 43mOhm Max Nonstandard

15µH Unshielded Inductor 4.5A 43mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832EB150L IHSM7832EB150L-ND
Product Name INDUCTOR POWER 15UH 4.5A SMD 15¦H 4.5A 1.4A - Ferrite Core ¦15% Unshielded 43 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 15 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0430 ohms 0.0430 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 80.75 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details