Vishay Precision Group Fixed Inductors IHSM7832EB100L

Description
10µH Unshielded Inductor 5A 36mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Inductor 5A 36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832EB100L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832EB100L-ND
Fixed Inductors IHSM7832EB100L-ND
10µH Unshielded Inductor 5A 36mOhm Max Nonstandard

10µH Unshielded Inductor 5A 36mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦15% Unshielded 36 mOhm Max - IHSM7832EB100L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦15% Unshielded 36 mOhm Max
IHSM7832EB100L
INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦15% Unshielded 36 mOhm Max IHSM7832EB100L
INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦15% Unshielded 36 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦15% Unshielded 36 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 10Uh, 1.7A, Smd; Inductance Vishay - 53K4965 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 1.7A, Smd; Inductance Vishay
53K4965
Inductor, Shielded, 10Uh, 1.7A, Smd; Inductance Vishay 53K4965
INDUCTOR, SHIELDED, 10UH, 1.7A, SMD; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:IHSM-7832 Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 1.7A, SMD; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:IHSM-7832 Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832EB100L-ND IHSM7832EB100L 53K4965
Product Name Fixed Inductors INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦15% Unshielded 36 mOhm Max Inductor, Shielded, 10Uh, 1.7A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2835-035 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details