Vishay Intertechnology, Inc. INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦10% Unshielded 36 mOhm Max IHSM7832EB100K

Description
INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦10% Unshielded 36 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦10% Unshielded 36 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦10% Unshielded 36 mOhm Max - IHSM7832EB100K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦10% Unshielded 36 mOhm Max
IHSM7832EB100K
INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦10% Unshielded 36 mOhm Max IHSM7832EB100K
INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦10% Unshielded 36 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦10% Unshielded 36 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM7832EB100K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832EB100K-ND
Fixed Inductors IHSM7832EB100K-ND
10µH Unshielded Inductor 5A 36mOhm Max Nonstandard

10µH Unshielded Inductor 5A 36mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832EB100K IHSM7832EB100K-ND
Product Name INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦10% Unshielded 36 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 10 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.0360 ohms 0.0360 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details