Vishay Intertechnology, Inc. Fixed Inductors IHSM5832RF8R2L

Description
8.2µH Unshielded Inductor 5.1A 47mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Inductor 5.1A 47mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832RF8R2L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832RF8R2L-ND
Fixed Inductors IHSM5832RF8R2L-ND
8.2µH Unshielded Inductor 5.1A 47mOhm Max Nonstandard

8.2µH Unshielded Inductor 5.1A 47mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max - IHSM5832RF8R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max
IHSM5832RF8R2L
INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max IHSM5832RF8R2L
INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832RF8R2L-ND IHSM5832RF8R2L
Product Name Fixed Inductors INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

4000uH 25A 0.012Ohm Inductor and Choke - 839-DKIP-0333-2504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers