Vishay Intertechnology, Inc. INDUCTOR POWER 6.8UH 6.1A SMD 6.8¦H 6.1A 2.3A - Ferrite Core ¦15% Unshielded 38 mOhm Max IHSM5832RF6R8L

Description
INDUCTOR POWER 6.8UH 6.1A SMD 6.8¦H 6.1A 2.3A - Ferrite Core ¦15% Unshielded 38 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 6.8UH 6.1A SMD 6.8¦H 6.1A 2.3A - Ferrite Core ¦15% Unshielded 38 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 6.8UH 6.1A SMD 6.8¦H 6.1A 2.3A - Ferrite Core ¦15% Unshielded 38 mOhm Max - IHSM5832RF6R8L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 6.1A SMD 6.8¦H 6.1A 2.3A - Ferrite Core ¦15% Unshielded 38 mOhm Max
IHSM5832RF6R8L
INDUCTOR POWER 6.8UH 6.1A SMD 6.8¦H 6.1A 2.3A - Ferrite Core ¦15% Unshielded 38 mOhm Max IHSM5832RF6R8L
INDUCTOR POWER 6.8UH 6.1A SMD 6.8¦H 6.1A 2.3A - Ferrite Core ¦15% Unshielded 38 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 6.8UH 6.1A SMD 6.8¦H 6.1A 2.3A - Ferrite Core ¦15% Unshielded 38 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM5832RF6R8L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832RF6R8L-ND
Fixed Inductors IHSM5832RF6R8L-ND
6.8µH Unshielded Inductor 6.1A 38mOhm Max Nonstandard

6.8µH Unshielded Inductor 6.1A 38mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832RF6R8L IHSM5832RF6R8L-ND
Product Name INDUCTOR POWER 6.8UH 6.1A SMD 6.8¦H 6.1A 2.3A - Ferrite Core ¦15% Unshielded 38 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 6.8 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0380 ohms 0.0380 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Fixed Inductors - 1712-36274532261R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details