Vishay Intertechnology, Inc. Fixed Inductors IHSM5832RF681L

Description
680µH Unshielded Inductor 430mA 2.73Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Unshielded Inductor 430mA 2.73Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832RF681L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832RF681L-ND
Fixed Inductors IHSM5832RF681L-ND
680µH Unshielded Inductor 430mA 2.73Ohm Max Nonstandard

680µH Unshielded Inductor 430mA 2.73Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 680UH 0.43A SMD 680¦H 430mA 250mA - Ferrite Core ¦15% Unshielded 2.73 Ohm Max - IHSM5832RF681L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 680UH 0.43A SMD 680¦H 430mA 250mA - Ferrite Core ¦15% Unshielded 2.73 Ohm Max
IHSM5832RF681L
INDUCTOR POWER 680UH 0.43A SMD 680¦H 430mA 250mA - Ferrite Core ¦15% Unshielded 2.73 Ohm Max IHSM5832RF681L
INDUCTOR POWER 680UH 0.43A SMD 680¦H 430mA 250mA - Ferrite Core ¦15% Unshielded 2.73 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 680UH 0.43A SMD 680¦H 430mA 250mA - Ferrite Core ¦15% Unshielded 2.73 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832RF681L-ND IHSM5832RF681L
Product Name Fixed Inductors INDUCTOR POWER 680UH 0.43A SMD 680¦H 430mA 250mA - Ferrite Core ¦15% Unshielded 2.73 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5707-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1625812-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details