Vishay Intertechnology, Inc. Fixed Inductors IHSM5832RF471L

Description
470µH Unshielded Inductor 490mA 2.21Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Inductor 490mA 2.21Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832RF471L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832RF471L-ND
Fixed Inductors IHSM5832RF471L-ND
470µH Unshielded Inductor 490mA 2.21Ohm Max Nonstandard

470µH Unshielded Inductor 490mA 2.21Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 470UH 0.49A SMD 470¦H 490mA 310mA - Ferrite Core ¦15% Unshielded 2.21 Ohm Max - IHSM5832RF471L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 470UH 0.49A SMD 470¦H 490mA 310mA - Ferrite Core ¦15% Unshielded 2.21 Ohm Max
IHSM5832RF471L
INDUCTOR POWER 470UH 0.49A SMD 470¦H 490mA 310mA - Ferrite Core ¦15% Unshielded 2.21 Ohm Max IHSM5832RF471L
INDUCTOR POWER 470UH 0.49A SMD 470¦H 490mA 310mA - Ferrite Core ¦15% Unshielded 2.21 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 470UH 0.49A SMD 470¦H 490mA 310mA - Ferrite Core ¦15% Unshielded 2.21 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832RF471L-ND IHSM5832RF471L
Product Name Fixed Inductors INDUCTOR POWER 470UH 0.49A SMD 470¦H 490mA 310mA - Ferrite Core ¦15% Unshielded 2.21 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Fixed Inductors - 1712-36274532261R8MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-DKFP-C21C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details