Vishay Intertechnology, Inc. Fixed Inductors IHSM5832RF3R9L

Description
3.9µH Unshielded Inductor 7.9A 21mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.9µH Unshielded Inductor 7.9A 21mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832RF3R9L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832RF3R9L-ND
Fixed Inductors IHSM5832RF3R9L-ND
3.9µH Unshielded Inductor 7.9A 21mOhm Max Nonstandard

3.9µH Unshielded Inductor 7.9A 21mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 3.9UH 7.9A SMD 3.9¦H 7.9A 3.1A - Ferrite Core ¦15% Unshielded 21 mOhm Max - IHSM5832RF3R9L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.9UH 7.9A SMD 3.9¦H 7.9A 3.1A - Ferrite Core ¦15% Unshielded 21 mOhm Max
IHSM5832RF3R9L
INDUCTOR POWER 3.9UH 7.9A SMD 3.9¦H 7.9A 3.1A - Ferrite Core ¦15% Unshielded 21 mOhm Max IHSM5832RF3R9L
INDUCTOR POWER 3.9UH 7.9A SMD 3.9¦H 7.9A 3.1A - Ferrite Core ¦15% Unshielded 21 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3.9UH 7.9A SMD 3.9¦H 7.9A 3.1A - Ferrite Core ¦15% Unshielded 21 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832RF3R9L-ND IHSM5832RF3R9L
Product Name Fixed Inductors INDUCTOR POWER 3.9UH 7.9A SMD 3.9¦H 7.9A 3.1A - Ferrite Core ¦15% Unshielded 21 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Molded SMD Inductors - 2176738-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
Dual 1000uH 15A 10mOhm Inductor and Choke - 839-DFK-40-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers