Vishay Intertechnology, Inc. INDUCTOR POWER 3.3UH 8.3A SMD 3.3¦H 8.3A 3.4A - Ferrite Core ¦15% Unshielded 20 mOhm Max IHSM5832RF3R3L

Description
INDUCTOR POWER 3.3UH 8.3A SMD 3.3¦H 8.3A 3.4A - Ferrite Core ¦15% Unshielded 20 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 3.3UH 8.3A SMD 3.3¦H 8.3A 3.4A - Ferrite Core ¦15% Unshielded 20 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 3.3UH 8.3A SMD 3.3¦H 8.3A 3.4A - Ferrite Core ¦15% Unshielded 20 mOhm Max - IHSM5832RF3R3L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 8.3A SMD 3.3¦H 8.3A 3.4A - Ferrite Core ¦15% Unshielded 20 mOhm Max
IHSM5832RF3R3L
INDUCTOR POWER 3.3UH 8.3A SMD 3.3¦H 8.3A 3.4A - Ferrite Core ¦15% Unshielded 20 mOhm Max IHSM5832RF3R3L
INDUCTOR POWER 3.3UH 8.3A SMD 3.3¦H 8.3A 3.4A - Ferrite Core ¦15% Unshielded 20 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3.3UH 8.3A SMD 3.3¦H 8.3A 3.4A - Ferrite Core ¦15% Unshielded 20 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM5832RF3R3L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832RF3R3L-ND
Fixed Inductors IHSM5832RF3R3L-ND
3.3µH Unshielded Inductor 8.3A 20mOhm Max Nonstandard

3.3µH Unshielded Inductor 8.3A 20mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832RF3R3L IHSM5832RF3R3L-ND
Product Name INDUCTOR POWER 3.3UH 8.3A SMD 3.3¦H 8.3A 3.4A - Ferrite Core ¦15% Unshielded 20 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 3.3 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0200 ohms 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-20N 0402DC-20NXJRW , 0402DC-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2154JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details