Vishay Intertechnology, Inc. Motors - AC, DC IHPT1411AFELR73ABA

Description
ELECTROMAGNETIC 80N HAPTIC ACTUA
Request a Quote Datasheet
Description
ELECTROMAGNETIC 80N HAPTIC ACTUA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 541-IHPT1411AFELR73ABA-ND - DigiKey
Thief River Falls, MN, United States
ELECTROMAGNETIC 80N HAPTIC ACTUA

ELECTROMAGNETIC 80N HAPTIC ACTUA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Motors
Product Number 541-IHPT1411AFELR73ABA-ND
Product Name Motors - AC, DC
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Torque Motor - QTL-230 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
 - PU.5443220-6119-AL Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220V/60Hz
Output Power 0.3083 HP
View Details
AC Synchronous Motor - Hansen 600 Series (Deep Pear Shaped Gearbox) Synchron K Mount - ElectroCraft
Specs
AC Voltage & Frequency 12V to 277V
Continuous Torque 1.2 In-lbs (1.44 kg-cm)
Units English
View Details