Vishay Intertechnology, Inc. Motors - AC, DC IHPT1207AGELR39ABA

Description
25N HAPTIC ACTUATOR 16V AEC-Q200
Request a Quote Datasheet
Description
25N HAPTIC ACTUATOR 16V AEC-Q200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 541-IHPT1207AGELR39ABA-ND - DigiKey
Thief River Falls, MN, United States
25N HAPTIC ACTUATOR 16V AEC-Q200

25N HAPTIC ACTUATOR 16V AEC-Q200

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Motors
Product Number 541-IHPT1207AGELR39ABA-ND
Product Name Motors - AC, DC
Continuous Torque 221.2 In-lbs (255 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Motor - YHD-5430 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.6000 amps
Shaft Speed 25000 rpm
View Details
Housed AC Motor - SolidPower™ SPP30T - ElectroCraft
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.1250 HP
Continuous Current 0.5000 amps
View Details
AC Motor - C Frame Model PM60 - PM6020-1 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 120V/60Hz
Output Power 0.0322 HP
Continuous Current 0.3700 amps
View Details