Vishay Intertechnology, Inc. Fixed Inductors IHM2PM2R7K

Description
2.7µH Unshielded Inductor 14.5A 8mOhm Max Radial, Horizontal
Request a Quote Datasheet
Description
2.7µH Unshielded Inductor 14.5A 8mOhm Max Radial, Horizontal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHM2PM2R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHM2PM2R7K-ND
Fixed Inductors IHM2PM2R7K-ND
2.7µH Unshielded Inductor 14.5A 8mOhm Max Radial, Horizontal

2.7µH Unshielded Inductor 14.5A 8mOhm Max Radial, Horizontal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHM2PM2R7K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Common Mode Chokes - 486-3123-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers