Vishay Intertechnology, Inc. Fixed Inductors IHM2PM270K

Description
27µH Unshielded Inductor 6A 37mOhm Max Radial, Horizontal
Request a Quote Datasheet
Description
27µH Unshielded Inductor 6A 37mOhm Max Radial, Horizontal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHM2PM270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHM2PM270K-ND
Fixed Inductors IHM2PM270K-ND
27µH Unshielded Inductor 6A 37mOhm Max Radial, Horizontal

27µH Unshielded Inductor 6A 37mOhm Max Radial, Horizontal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHM2PM270K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624006-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 150 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details