Vishay Intertechnology, Inc. Fixed Inductors IHM2PM103K

Description
10mH Unshielded Inductor 330mA 14.2Ohm Max Radial, Horizontal
Request a Quote Datasheet
Description
10mH Unshielded Inductor 330mA 14.2Ohm Max Radial, Horizontal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHM2PM103K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHM2PM103K-ND
Fixed Inductors IHM2PM103K-ND
10mH Unshielded Inductor 330mA 14.2Ohm Max Radial, Horizontal

10mH Unshielded Inductor 330mA 14.2Ohm Max Radial, Horizontal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHM2PM103K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Molded SMD Inductors - 1624097-7 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details