Vishay Intertechnology, Inc. Fixed Inductors IHM2EB472K

Description
4.7mH Unshielded Inductor 450mA 7.7Ohm Max Radial, Horizontal
Request a Quote Datasheet
Description
4.7mH Unshielded Inductor 450mA 7.7Ohm Max Radial, Horizontal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHM2EB472K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHM2EB472K-ND
Fixed Inductors IHM2EB472K-ND
4.7mH Unshielded Inductor 450mA 7.7Ohm Max Radial, Horizontal

4.7mH Unshielded Inductor 450mA 7.7Ohm Max Radial, Horizontal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHM2EB472K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details