Vishay Intertechnology, Inc. Fixed Inductors IHM2EB102K

Description
1mH Unshielded Inductor 1A 1.4Ohm Max Radial, Horizontal
Request a Quote Datasheet
Description
1mH Unshielded Inductor 1A 1.4Ohm Max Radial, Horizontal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHM2EB102K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHM2EB102K-ND
Fixed Inductors IHM2EB102K-ND
1mH Unshielded Inductor 1A 1.4Ohm Max Radial, Horizontal

1mH Unshielded Inductor 1A 1.4Ohm Max Radial, Horizontal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHM2EB102K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details