INDUCTOR POWER .56UH 56A SMD 560nH 56A 88A 36A - ¦20% Shielded 1.05 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
560nH Shielded Molded Inductor 56A 1.05mOhm Max Nonstandard
560nH Shielded Molded Inductor 56A 1.05mOhm Max Nonstandard
560nH Shielded Molded Inductor 56A 1.05mOhm Max Nonstandard
FIXED IND 560NH 56A 1.05MOHM SMD Product overview: IHLP6767GZERR56M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56A, 1.05MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56A, 1.05MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZERR56M0
Manufacturer: Vishay
Win Source Part Number: 921103-IHLP6767GZERR
Series: IHLP-6767GZ-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 1.05mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1248-2, 541-1248-1, 541-1248-6
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP6767GZERR56M01 | 541-1248-6-ND | 71-IHLP6767GZERR56M01 | 921103-IHLP6767GZERR56M01 |
| Product Name | INDUCTOR POWER .56UH 56A SMD 560nH 56A 88A 36A - ¦20% Shielded 1.05 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel« | Fixed Inductors | SMD 56A 1.05MOHM Inductor and Choke | Fixed Inductors - IHLP6767GZERR56M01 |
| Application | General Purpose | |||
| Inductance Range | 0.5600 microH | 0.5600 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0010 ohms | 0.0010 ohms | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |