Vishay Precision Group INDUCTOR POWER .47UH 63A SMD 470nH 63A 87A 63A - ¦20% Shielded 0.95 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel« IHLP6767GZERR47M51

Description
INDUCTOR POWER .47UH 63A SMD 470nH 63A 87A 63A - ¦20% Shielded 0.95 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER .47UH 63A SMD 470nH 63A 87A 63A - ¦20% Shielded 0.95 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER .47UH 63A SMD 470nH 63A 87A 63A - ¦20% Shielded 0.95 mOhm Max - - General Purpose - 0.675
Anaheim, CA, United States
INDUCTOR POWER .47UH 63A SMD 470nH 63A 87A 63A - ¦20% Shielded 0.95 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
IHLP6767GZERR47M51
INDUCTOR POWER .47UH 63A SMD 470nH 63A 87A 63A - ¦20% Shielded 0.95 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel« IHLP6767GZERR47M51
INDUCTOR POWER .47UH 63A SMD 470nH 63A 87A 63A - ¦20% Shielded 0.95 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .47UH 63A SMD 470nH 63A 87A 63A - ¦20% Shielded 0.95 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1362-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1362-2-ND
Fixed Inductors 541-1362-2-ND
470nH Shielded Molded Inductor 65A 0.95mOhm Max Nonstandard

470nH Shielded Molded Inductor 65A 0.95mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Power, 470Nh, 63A, 20%; Inductance Vishay - 85W3099 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 470Nh, 63A, 20%; Inductance Vishay
85W3099
Inductor, Power, 470Nh, 63A, 20%; Inductance Vishay 85W3099
INDUCTOR, POWER, 470NH, 63A, 20%; Inductance:470nH; RMS Current (Irms):63A; Inductor Construction:Shielde d; Saturation Current (Isat):87A; Product Range:IHLP-6767GZ-51 Series; Inductor Case / Package:-; DC Resistance Max:950µohm RoHS Compliant: Yes

INDUCTOR, POWER, 470NH, 63A, 20%; Inductance:470nH; RMS Current (Irms):63A; Inductor Construction:Shielded; Saturation Current (Isat):87A; Product Range:IHLP-6767GZ-51 Series; Inductor Case / Package:-; DC Resistance Max:950µohm RoHS Compliant: Yes

Supplier's Site
Inductance Vishay - 47T5147 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
47T5147
Inductance Vishay 47T5147
Inductance:470nH; RMS Current (Irms):63A; Inductor Construction:Shielde d; Saturation Current (Isat):87A; Product Range:IHLP-6767GZ-51 Series; Inductor Case / Package:-; DC Resistance Max:950µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Inductance:470nH; RMS Current (Irms):63A; Inductor Construction:Shielded; Saturation Current (Isat):87A; Product Range:IHLP-6767GZ-51 Series; Inductor Case / Package:-; DC Resistance Max:950µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP6767GZERR47M51 541-1362-2-ND 85W3099 47T5147
Product Name INDUCTOR POWER .47UH 63A SMD 470nH 63A 87A 63A - ¦20% Shielded 0.95 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel« Fixed Inductors Inductor, Power, 470Nh, 63A, 20%; Inductance Vishay Inductance Vishay
Application General Purpose
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 9.50E-4 ohms 9.50E-4 ohms 9.50E-4 ohms 9.50E-4 ohms
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
High Frequency & RF Inductors - 1-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0016 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3176-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers