Manufacturer: Vishay
Win Source Part Number: 874472-IHLP6767GZERR
Series: IHLP-6767GZ-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 1.03mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1247-1, 541-1247-2, 541-1247-6
SMD Power Inductor 0.47uH 62A Shielded Wirewound Product overview: IHLP6767GZERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 62A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 62A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZERR47M0
470nH Shielded Molded Inductor 62A 1.03mOhm Max Nonstandard
470nH Shielded Molded Inductor 62A 1.03mOhm Max Nonstandard
470nH Shielded Molded Inductor 62A 1.03mOhm Max Nonstandard
INDUCTOR, SHIELDED, 470NH, 62A; Inductance:470nH; RMS Current (Irms):62A; Inductor Construction:Shielde
65A 470nH ±20% 76A SMD,17.2x17.2mm Power Inductors ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 874472-IHLP6767GZERR47M01 | 71-IHLP6767GZERR47M01 | 541-1247-6-ND | 74P0261 | IHLP6767GZERR47M01 |
| Product Name | Fixed Inductors - IHLP6767GZERR47M01 | SMD 0.47uH 62A Inductor and Choke | Fixed Inductors | Inductor, Shielded, 470Nh, 62A; Inductance Vishay | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Metal, Composite, Ferrite | ||||
| Inductance Range | 0.4700 microH | 0.4700 microH | 0.4700 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |