Vishay Precision Group Fixed Inductors - IHLP6767GZERR33M11 IHLP6767GZERR33M11

Description
Manufacturer: Vishay Win Source Part Number: 874471-IHLP6767GZERR 33M11 Series: IHLP-6767GZ-11 Operating Temperature Range: -55°C ~ 125°C Features: 330 nH Shielded Molded Inductor 75.5 A 0.82mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1274-6, 541-1274-1, 541-1274-2
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 874471-IHLP6767GZERR 33M11 Series: IHLP-6767GZ-11 Operating Temperature Range: -55°C ~ 125°C Features: 330 nH Shielded Molded Inductor 75.5 A 0.82mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1274-6, 541-1274-1, 541-1274-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP6767GZERR33M11
874471-IHLP6767GZERR33M11
Fixed Inductors - IHLP6767GZERR33M11 874471-IHLP6767GZERR33M11
Manufacturer: Vishay Win Source Part Number: 874471-IHLP6767GZERR 33M11 Series: IHLP-6767GZ-11 Operating Temperature Range: -55°C ~ 125°C Features: 330 nH Shielded Molded Inductor 75.5 A 0.82mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1274-6, 541-1274-1, 541-1274-2

Manufacturer: Vishay
Win Source Part Number: 874471-IHLP6767GZERR33M11
Series: IHLP-6767GZ-11
Operating Temperature Range: -55°C ~ 125°C
Features: 330 nH Shielded Molded Inductor 75.5 A 0.82mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1274-6, 541-1274-1, 541-1274-2

Buy Now Datasheet
INDUCTOR POWER .33UH 75.5A SMD 330nH 75.5A 55A 75.5A - ¦20% Shielded 0.75 mOhm Max - IHLP6767GZERR33M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .33UH 75.5A SMD 330nH 75.5A 55A 75.5A - ¦20% Shielded 0.75 mOhm Max
IHLP6767GZERR33M11
INDUCTOR POWER .33UH 75.5A SMD 330nH 75.5A 55A 75.5A - ¦20% Shielded 0.75 mOhm Max IHLP6767GZERR33M11
INDUCTOR POWER .33UH 75.5A SMD 330nH 75.5A 55A 75.5A - ¦20% Shielded 0.75 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .33UH 75.5A SMD 330nH 75.5A 55A 75.5A - ¦20% Shielded 0.75 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 0.33uH 75.5A Inductor and Choke - 71-IHLP6767GZERR33M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.33uH 75.5A Inductor and Choke
71-IHLP6767GZERR33M11
SMD 0.33uH 75.5A Inductor and Choke 71-IHLP6767GZERR33M11
SMD Shielded Power Inductor 0.33uH 75.5A 0.82mR DCR Product overview: IHLP6767GZERR33M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 75.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 75.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZERR33M1 1 can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 0.33uH 75.5A 0.82mR DCR Product overview: IHLP6767GZERR33M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uH, 75.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.33uH, 75.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZERR33M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1274-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1274-2-ND
Fixed Inductors 541-1274-2-ND
330nH Shielded Molded Inductor 75.5A 0.82mOhm Max Nonstandard

330nH Shielded Molded Inductor 75.5A 0.82mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 330 Nh, 20%, Shielded, 730 Ohm, 75.5 A Rohs Compliant Vishay - 13T1261 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 330 Nh, 20%, Shielded, 730 Ohm, 75.5 A Rohs Compliant Vishay
13T1261
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 330 Nh, 20%, Shielded, 730 Ohm, 75.5 A Rohs Compliant Vishay 13T1261
Surface Mount Power Inductor, IHLP-6767GZ-11 Series, 330 nH, 20%, Shielded, 730 ohm, 75.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-6767GZ-11 Series, 330 nH, 20%, Shielded, 730 ohm, 75.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 874471-IHLP6767GZERR33M11 IHLP6767GZERR33M11 71-IHLP6767GZERR33M11 541-1274-2-ND 13T1261
Product Name Fixed Inductors - IHLP6767GZERR33M11 INDUCTOR POWER .33UH 75.5A SMD 330nH 75.5A 55A 75.5A - ¦20% Shielded 0.75 mOhm Max SMD 0.33uH 75.5A Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 330 Nh, 20%, Shielded, 730 Ohm, 75.5 A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Application General Purpose
Inductance Range 0.3300 microH 0.3300 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5773-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - A102550TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details