Vishay Precision Group Fixed Inductors IHLP6767GZERR22M01

Description
220nH Shielded Molded Inductor 80A 0.75mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor 80A 0.75mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1245-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1245-6-ND
Fixed Inductors 541-1245-6-ND
220nH Shielded Molded Inductor 80A 0.75mOhm Max Nonstandard

220nH Shielded Molded Inductor 80A 0.75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1245-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1245-2-ND
Fixed Inductors 541-1245-2-ND
220nH Shielded Molded Inductor 80A 0.75mOhm Max Nonstandard

220nH Shielded Molded Inductor 80A 0.75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1245-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1245-1-ND
Fixed Inductors 541-1245-1-ND
220nH Shielded Molded Inductor 80A 0.75mOhm Max Nonstandard

220nH Shielded Molded Inductor 80A 0.75mOhm Max Nonstandard

Buy Now Datasheet
SMD 80A Inductor and Choke - 71-IHLP6767GZERR22M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 80A Inductor and Choke
71-IHLP6767GZERR22M01
SMD 80A Inductor and Choke 71-IHLP6767GZERR22M01
SMD Power Inductor 220nH 80A Shielded Wirewound 0.75mR DCR Product overview: IHLP6767GZERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZERR22M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 220nH 80A Shielded Wirewound 0.75mR DCR Product overview: IHLP6767GZERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZERR22M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 220Nh, 80A; Inductance Vishay - 74P0258 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Nh, 80A; Inductance Vishay
74P0258
Inductor, Shielded, 220Nh, 80A; Inductance Vishay 74P0258
INDUCTOR, SHIELDED, 220NH, 80A; Inductance:220nH; RMS Current (Irms):80A; Inductor Construction:Shielde d; Saturation Current (Isat):129A; Product Range:IHLP-6767GZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0265ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220NH, 80A; Inductance:220nH; RMS Current (Irms):80A; Inductor Construction:Shielded; Saturation Current (Isat):129A; Product Range:IHLP-6767GZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0265ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1245-6-ND 71-IHLP6767GZERR22M01 74P0258
Product Name Fixed Inductors SMD 80A Inductor and Choke Inductor, Shielded, 220Nh, 80A; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 7.50E-4 ohms 0.0265 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J225JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1624000-1-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details