Vishay Precision Group INDUCTOR POWER 8.2UH 21A SMD 8.2¦H 21A 18A 21A - ¦20% Shielded 8.1 mOhm Max IHLP6767GZER8R2M11

Description
INDUCTOR POWER 8.2UH 21A SMD 8.2¦H 21A 18A 21A - ¦20% Shielded 8.1 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 8.2UH 21A SMD 8.2¦H 21A 18A 21A - ¦20% Shielded 8.1 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 8.2UH 21A SMD 8.2¦H 21A 18A 21A - ¦20% Shielded 8.1 mOhm Max - IHLP6767GZER8R2M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8.2UH 21A SMD 8.2¦H 21A 18A 21A - ¦20% Shielded 8.1 mOhm Max
IHLP6767GZER8R2M11
INDUCTOR POWER 8.2UH 21A SMD 8.2¦H 21A 18A 21A - ¦20% Shielded 8.1 mOhm Max IHLP6767GZER8R2M11
INDUCTOR POWER 8.2UH 21A SMD 8.2¦H 21A 18A 21A - ¦20% Shielded 8.1 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 8.2UH 21A SMD 8.2¦H 21A 18A 21A - ¦20% Shielded 8.1 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1285-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1285-2-ND
Fixed Inductors 541-1285-2-ND
8.2µH Shielded Molded Inductor 21A 8.1mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 21A 8.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1285-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1285-6-ND
Fixed Inductors 541-1285-6-ND
8.2µH Shielded Molded Inductor 21A 8.1mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 21A 8.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1285-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1285-1-ND
Fixed Inductors 541-1285-1-ND
8.2µH Shielded Molded Inductor 21A 8.1mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 21A 8.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IHLP6767GZER8R2M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP6767GZER8R2M11
Fixed Inductors IHLP6767GZER8R2M11
FIXED IND 8.2UH 21A 8.1 MOHM SMD

FIXED IND 8.2UH 21A 8.1 MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 8.2 H, 20%, Shielded, 8100 Ohm, 21 A Rohs Compliant Vishay - 13T1280 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 8.2 H, 20%, Shielded, 8100 Ohm, 21 A Rohs Compliant Vishay
13T1280
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 8.2 H, 20%, Shielded, 8100 Ohm, 21 A Rohs Compliant Vishay 13T1280
Surface Mount Power Inductor, IHLP-6767GZ-11 Series, 8.2 H, 20%, Shielded, 8100 ohm, 21 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-6767GZ-11 Series, 8.2 H, 20%, Shielded, 8100 ohm, 21 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 8.2Uh, 21A; Inductance Vishay - 74P0296 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 21A; Inductance Vishay
74P0296
Inductor, Shielded, 8.2Uh, 21A; Inductance Vishay 74P0296
INDUCTOR, SHIELDED, 8.2UH, 21A; Inductance:8.2µH; RMS Current (Irms):21A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:IHLP-6767GZ-11 Series; Power Inductor Case:17.15mm x 17.15mm x 7mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 21A; Inductance:8.2µH; RMS Current (Irms):21A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:IHLP-6767GZ-11 Series; Power Inductor Case:17.15mm x 17.15mm x 7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP6767GZER8R2M11 541-1285-2-ND IHLP6767GZER8R2M11 13T1280 74P0296
Product Name INDUCTOR POWER 8.2UH 21A SMD 8.2¦H 21A 18A 21A - ¦20% Shielded 8.1 mOhm Max Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 8.2 H, 20%, Shielded, 8100 Ohm, 21 A Rohs Compliant Vishay Inductor, Shielded, 8.2Uh, 21A; Inductance Vishay
Application General Purpose
Inductance Range 8.2 microH 8.2 microH 8.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0081 ohms 0.0081 ohms 0.0081 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 3-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0035 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-13N 0201DS-13NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details