5.6µH Shielded Molded Inductor 28A 4.44mOhm Max Nonstandard
5.6µH Shielded Molded Inductor 28A 4.44mOhm Max Nonstandard
5.6µH Shielded Molded Inductor 28A 4.44mOhm Max Nonstandard
SMD Power Inductor 5.6uH 28A Shielded Wirewound 6767 Product overview: IHLP6767GZER5R6M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 28A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER5R6M1
INDUCTOR POWER 5.6UH 28A SMD 5.6¦H 28A 21A 28A - ¦20% Shielded 4.44 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Win Source Part Number: 1378615-IHLP6767GZER
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: IHLP-6767GZ-11
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm)
Height - Seated (Max): 0.276" (7.00mm)
ECCN: EAR99
Inductance: 5.6 µH
Current Rating (Amps): 28 A
Current - Saturation (Isat): 21A
Shielding: Shielded
DC Resistance (DCR): 4.44mOhm Max
Frequency - Self Resonant: 11.8MHz
Inductance Frequency - Test: 100 kHz
INDUCTOR, SHIELDED, 5.6UH, 28A; Inductance:5.6µH; RMS Current (Irms):28A; Inductor Construction:Shielde
Surface Mount Power Inductor, IHLP-6767GZ-11 Series, 5.6 H, 20%, Shielded, 4400 ohm, 28 A RoHS Compliant: Yes
FIXED IND 5.6UH 28A 4.44MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-1283-6-ND | 71-IHLP6767GZER5R6M11 | IHLP6767GZER5R6M11 | 1378615-IHLP6767GZER5R6M11 | 74P0290 | 13T1276 | IHLP6767GZER5R6M11 |
| Product Name | Fixed Inductors | SMD 5.6uH 28A Inductor and Choke | INDUCTOR POWER 5.6UH 28A SMD 5.6¦H 28A 21A 28A - ¦20% Shielded 4.44 mOhm Max | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Shielded, 5.6Uh, 28A; Inductance Vishay | Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 5.6 H, 20%, Shielded, 4400 Ohm, 28 A Rohs Compliant Vishay | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Configuration | Fixed | Fixed | |||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| DCR | 0.0044 ohms | 0.0044 ohms | 0.0044 ohms | 0.0044 ohms |