Vishay Precision Group Surface Mount Inductors IHLP6767GZER5R6M01

Description
Vishay IHLP6767GZER5R6M01
Request a Quote Datasheet
Description
Vishay IHLP6767GZER5R6M01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7487555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487555
Surface Mount Inductors 7487555
Vishay IHLP6767GZER5R6M01

Vishay IHLP6767GZER5R6M01

Supplier's Site
Surface Mount Inductors - 7487555P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487555P
Surface Mount Inductors 7487555P
Vishay IHLP6767GZER5R6M01

Vishay IHLP6767GZER5R6M01

Supplier's Site
Surface Mount Inductors - 1733880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1733880
Surface Mount Inductors 1733880
Vishay IHLP6767GZER5R6M01

Vishay IHLP6767GZER5R6M01

Supplier's Site
Fixed Inductors - 541-1256-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1256-1-ND
Fixed Inductors 541-1256-1-ND
5.6µH Shielded Molded Inductor 21A 7.05mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 21A 7.05mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1256-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1256-6-ND
Fixed Inductors 541-1256-6-ND
5.6µH Shielded Molded Inductor 21A 7.05mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 21A 7.05mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1256-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1256-2-ND
Fixed Inductors 541-1256-2-ND
5.6µH Shielded Molded Inductor 21A 7.05mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 21A 7.05mOhm Max Nonstandard

Buy Now Datasheet
SMD 5.6uH 40A Inductor and Choke - 71-IHLP6767GZER5R6M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6uH 40A Inductor and Choke
71-IHLP6767GZER5R6M01
SMD 5.6uH 40A Inductor and Choke 71-IHLP6767GZER5R6M01
5.6uH Shielded SMD Inductor, 40A, 6767, Metal Composite Product overview: IHLP6767GZER5R6M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 40A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 40A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER5R6M0 1 can be used for catalog matching and distributor lookup.

5.6uH Shielded SMD Inductor, 40A, 6767, Metal Composite Product overview: IHLP6767GZER5R6M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 40A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 40A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER5R6M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP6767GZER5R6M01
776721-IHLP6767GZER5R6M01
Fixed Inductors - IHLP6767GZER5R6M01 776721-IHLP6767GZER5R6M01
Manufacturer: Vishay Dale Win Source Part Number: 776721-IHLP6767GZER5 R6M01 Series: IHLP-6767GZ-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 21A Shielding: Shielded Inductance: 5.6μH Mounting: SMD Tolerance: ±20% Current - Saturation: 40A Test Frequency: 100kHz Family Name: IHLP-6767GZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7.05 mOhm Max Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): IHLP6767GZER5R6MA1; PA4344.562NLT; ASPI-1306T-5R6M; ASPI-1306T-5R6M-T; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: Vishay Dale
Win Source Part Number: 776721-IHLP6767GZER5R6M01
Series: IHLP-6767GZ-01
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 21A
Shielding: Shielded
Inductance: 5.6μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 40A
Test Frequency: 100kHz
Family Name: IHLP-6767GZ-01
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7.05 mOhm Max
Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm)
Height - Seated (Maximum): 0.276" (7.00mm)
Alternative Parts (Cross-Reference): IHLP6767GZER5R6MA1; PA4344.562NLT; ASPI-1306T-5R6M; ASPI-1306T-5R6M-T;
Introduction Date: January 21, 2009
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet
Inductor, Shielded, 5.6Uh, 21A; Inductance Vishay - 74P0289 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5.6Uh, 21A; Inductance Vishay
74P0289
Inductor, Shielded, 5.6Uh, 21A; Inductance Vishay 74P0289
INDUCTOR, SHIELDED, 5.6UH, 21A; Inductance:5.6µH; RMS Current (Irms):21A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:IHLP-6767GZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.00705ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 5.6UH, 21A; Inductance:5.6µH; RMS Current (Irms):21A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:IHLP-6767GZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.00705ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7487555 7487555P 541-1256-1-ND 71-IHLP6767GZER5R6M01 776721-IHLP6767GZER5R6M01 74P0289
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors SMD 5.6uH 40A Inductor and Choke Fixed Inductors - IHLP6767GZER5R6M01 Inductor, Shielded, 5.6Uh, 21A; Inductance Vishay
Technology Wirewound
Core Material Metal composite Metal, Composite, Ferrite
Inductance Range 5.6 microH 5.6 microH 5.6 microH 5.6 microH 5.6 microH
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 6767 6767
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3145-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C4R7KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details