4.7uH Shielded Power Inductor, 24A, 5.23mR DCR, SMD Product overview: IHLP6767GZER4R7M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 24A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER4R7M5
4.7µH Shielded Molded Inductor 24A 5.23mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 24A 5.23mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 24A 5.23mOhm Max Nonstandard
INDUCTOR POWER 4.7UH 24A SMD 4.7¦H 24A 26A 24A - ¦20% Shielded 5.23 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
INDUCTOR, POWER, 4.7UH, 24A, 20%; Inductance:4.7µH; RMS Current (Irms):24A; Inductor Construction:Shielde
INDUCTOR, POWER, 4.7UH, 24A, 20%, FULL REEL; Inductance:4.7µH; RMS Current (Irms):24A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP6767GZER4R7M51 | 541-1366-1-ND | IHLP6767GZER4R7M51 | 85W3106 | 47T5154 |
| Product Name | SMD 4.7uH 24A Inductor and Choke | Fixed Inductors | INDUCTOR POWER 4.7UH 24A SMD 4.7¦H 24A 26A 24A - ¦20% Shielded 5.23 mOhm Max | Inductor, Power, 4.7Uh, 24A, 20%; Inductance Vishay | Inductor, Power, 4.7Uh, 24A, 20%, Full Reel; Inductance Vishay |
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | Shielded | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |