4.7uH Shielded SMD Inductor, 21A, 4.18mR DCR, 6767 Product overview: IHLP6767GZER4R7M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 21A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER4R7M1
INDUCTOR POWER 4.7UH 30A SMD 4.7¦H 30A 21A 30A - ¦20% Shielded 4.18 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Vishay IHLP6767GZER4R7M11
4.7µH Shielded Molded Inductor 30A 4.18mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 30A 4.18mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 30A 4.18mOhm Max Nonstandard
FIXED IND 4.7UH 30A 4.18MOHM SMD
INDUCTOR, SHIELDED, 4.7UH, 21A, SMD; Inductance:4.7µH; RMS Current (Irms):30A; Inductor Construction:Shielde
Surface Mount Power Inductor, IHLP-6767GZ-11 Series, 4.7 H, 20%, Shielded, 4180 ohm, 30 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP6767GZER4R7M11 | IHLP6767GZER4R7M11 | 2237301 | 541-1282-2-ND | IHLP6767GZER4R7M11 | 74P0287 | 13T1274 |
| Product Name | SMD 4.7uH 21A Inductor and Choke | INDUCTOR POWER 4.7UH 30A SMD 4.7¦H 30A 21A 30A - ¦20% Shielded 4.18 mOhm Max | Surface Mount Inductors | Fixed Inductors | Fixed Inductors | Inductor, Shielded, 4.7Uh, 21A, Smd; Inductance Vishay | Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 4.7 H, 20%, Shielded, 4180 Ohm, 30 A Rohs Compliant Vishay |
| Core Material | Metal, Composite | ||||||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | Shielded |