Vishay Precision Group Fixed Inductors IHLP6767GZER470M11

Description
47µH Shielded Molded Inductor 8.7A 42.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Molded Inductor 8.7A 42.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1290-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1290-2-ND
Fixed Inductors 541-1290-2-ND
47µH Shielded Molded Inductor 8.7A 42.7mOhm Max Nonstandard

47µH Shielded Molded Inductor 8.7A 42.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1290-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1290-1-ND
Fixed Inductors 541-1290-1-ND
47µH Shielded Molded Inductor 8.7A 42.7mOhm Max Nonstandard

47µH Shielded Molded Inductor 8.7A 42.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1290-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1290-6-ND
Fixed Inductors 541-1290-6-ND
47µH Shielded Molded Inductor 8.7A 42.7mOhm Max Nonstandard

47µH Shielded Molded Inductor 8.7A 42.7mOhm Max Nonstandard

Buy Now Datasheet
SMD 47uH 8.7A Inductor and Choke - 71-IHLP6767GZER470M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47uH 8.7A Inductor and Choke
71-IHLP6767GZER470M11
SMD 47uH 8.7A Inductor and Choke 71-IHLP6767GZER470M11
47uH Shielded SMD Inductor, Composite Core, 8.7A Product overview: IHLP6767GZER470M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 8.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 8.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER470M1 1 can be used for catalog matching and distributor lookup.

47uH Shielded SMD Inductor, Composite Core, 8.7A Product overview: IHLP6767GZER470M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 8.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 8.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER470M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP6767GZER470M11
1185328-IHLP6767GZER470M11
Fixed Inductors - IHLP6767GZER470M11 1185328-IHLP6767GZER470M11
Manufacturer: Vishay Dale Win Source Part Number: 1185328-IHLP6767GZER 470M11 Series: IHLP-6767GZ-11 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 8.7A Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±20% Current - Saturation: 8.6A Frequency - Self Resonant: 4.1MHz Test Frequency: 100kHz Size: 0.675" L x 0.675" W (17.15mm x 17.15mm) Family Name: IHLP-6767GZ-11 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 42.7 mOhm Max Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): ASPI-1306T-470M; ASPI-1306S-470M; ASPI-1306T-470M-T; Introduction Date: July 20, 2009 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking

Manufacturer: Vishay Dale
Win Source Part Number: 1185328-IHLP6767GZER470M11
Series: IHLP-6767GZ-11
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 8.7A
Shielding: Shielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 8.6A
Frequency - Self Resonant: 4.1MHz
Test Frequency: 100kHz
Size: 0.675" L x 0.675" W (17.15mm x 17.15mm)
Family Name: IHLP-6767GZ-11
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 42.7 mOhm Max
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 0.276" (7.00mm)
Alternative Parts (Cross-Reference): ASPI-1306T-470M; ASPI-1306S-470M; ASPI-1306T-470M-T;
Introduction Date: July 20, 2009
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking

Buy Now Datasheet
Surface Mount Inductors - 7487621P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487621P
Surface Mount Inductors 7487621P
Vishay IHLP6767GZER470M11

Vishay IHLP6767GZER470M11

Supplier's Site
Surface Mount Inductors - 1733884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1733884
Surface Mount Inductors 1733884
Vishay IHLP6767GZER470M11

Vishay IHLP6767GZER470M11

Supplier's Site
INDUCTOR POWER 47UH 8.7A SMD 47¦H 8.7A 8.6A 8.7A - ¦20% Shielded 42.7 mOhm Max - IHLP6767GZER470M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 47UH 8.7A SMD 47¦H 8.7A 8.6A 8.7A - ¦20% Shielded 42.7 mOhm Max
IHLP6767GZER470M11
INDUCTOR POWER 47UH 8.7A SMD 47¦H 8.7A 8.6A 8.7A - ¦20% Shielded 42.7 mOhm Max IHLP6767GZER470M11
INDUCTOR POWER 47UH 8.7A SMD 47¦H 8.7A 8.6A 8.7A - ¦20% Shielded 42.7 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 47UH 8.7A SMD 47¦H 8.7A 8.6A 8.7A - ¦20% Shielded 42.7 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

Supplier's Site
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 47 H, 20%, Shielded, 0.0427 Ohm, 8.7 A Rohs Compliant Vishay - 13T1275 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 47 H, 20%, Shielded, 0.0427 Ohm, 8.7 A Rohs Compliant Vishay
13T1275
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 47 H, 20%, Shielded, 0.0427 Ohm, 8.7 A Rohs Compliant Vishay 13T1275
Surface Mount Power Inductor, IHLP-6767GZ-11 Series, 47 H, 20%, Shielded, 0.0427 ohm, 8.7 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-6767GZ-11 Series, 47 H, 20%, Shielded, 0.0427 ohm, 8.7 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 47Uh, 8.6A, Smd; Inductance Vishay - 74P0288 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 8.6A, Smd; Inductance Vishay
74P0288
Inductor, Shielded, 47Uh, 8.6A, Smd; Inductance Vishay 74P0288
INDUCTOR, SHIELDED, 47UH, 8.6A, SMD; Inductance:47µH; RMS Current (Irms):8.7A; Inductor Construction:Shielde d; Saturation Current (Isat):8.6A; Product Range:IHLP-6767GZ-11 Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 8.6A, SMD; Inductance:47µH; RMS Current (Irms):8.7A; Inductor Construction:Shielded; Saturation Current (Isat):8.6A; Product Range:IHLP-6767GZ-11 Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - IHLP6767GZER470M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP6767GZER470M11
Fixed Inductors IHLP6767GZER470M11
FIXED IND 47UH 8.7A 42.7MOHM SMD

FIXED IND 47UH 8.7A 42.7MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1290-2-ND 71-IHLP6767GZER470M11 1185328-IHLP6767GZER470M11 7487621P 1733884 IHLP6767GZER470M11 13T1275 74P0288 IHLP6767GZER470M11
Product Name Fixed Inductors SMD 47uH 8.7A Inductor and Choke Fixed Inductors - IHLP6767GZER470M11 Surface Mount Inductors Surface Mount Inductors INDUCTOR POWER 47UH 8.7A SMD 47¦H 8.7A 8.6A 8.7A - ¦20% Shielded 42.7 mOhm Max Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 47 H, 20%, Shielded, 0.0427 Ohm, 8.7 A Rohs Compliant Vishay Inductor, Shielded, 47Uh, 8.6A, Smd; Inductance Vishay Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0427 ohms 0.0427 ohms 0.0427 ohms 0.0427 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details