Vishay Precision Group Inductor, Power, 33Uh, 10.7A, 20%, Full Reel; Inductance Vishay IHLP6767GZER330M11.

Description
INDUCTOR, POWER, 33UH, 10.7A, 20%, FULL REEL; Inductance:33µH; RMS Current (Irms):10.7A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.037ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, POWER, 33UH, 10.7A, 20%, FULL REEL; Inductance:33µH; RMS Current (Irms):10.7A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.037ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Power, 33Uh, 10.7A, 20%, Full Reel; Inductance Vishay - 26AC0438 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 33Uh, 10.7A, 20%, Full Reel; Inductance Vishay
26AC0438
Inductor, Power, 33Uh, 10.7A, 20%, Full Reel; Inductance Vishay 26AC0438
INDUCTOR, POWER, 33UH, 10.7A, 20%, FULL REEL; Inductance:33µH; RMS Current (Irms):10.7A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.037ohm RoHS Compliant: Yes

INDUCTOR, POWER, 33UH, 10.7A, 20%, FULL REEL; Inductance:33µH; RMS Current (Irms):10.7A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.037ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 26AC0438
Product Name Inductor, Power, 33Uh, 10.7A, 20%, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 33 microH
DCR 0.0370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J104JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678235 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 11 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-331 0402AF-331XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers