Vishay Precision Group Fixed Inductors IHLP6767GZER2R2M8A

Description
2.2µH Shielded Molded Inductor 38.5A 2.41mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 38.5A 2.41mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP6767GZER2R2M8A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP6767GZER2R2M8A-ND
Fixed Inductors IHLP6767GZER2R2M8A-ND
2.2µH Shielded Molded Inductor 38.5A 2.41mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 38.5A 2.41mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, 2410Uohm, 38.5A, Smd; Inductance Vishay - 07AH4065 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 2410Uohm, 38.5A, Smd; Inductance Vishay
07AH4065
Inductor, 2.2Uh, 2410Uohm, 38.5A, Smd; Inductance Vishay 07AH4065
INDUCTOR, 2.2UH, 2410UOHM, 38.5A, SMD; Inductance:2.2µH; RMS Current (Irms):38.5A; Inductor Construction:Shielde d; Saturation Current (Isat):38A; Product Range:IHLP-6767GZ-8A Series; Power Inductor Case:17.15mm x 17.15mm x 7mm; DC RoHS Compliant: Yes

INDUCTOR, 2.2UH, 2410UOHM, 38.5A, SMD; Inductance:2.2µH; RMS Current (Irms):38.5A; Inductor Construction:Shielded; Saturation Current (Isat):38A; Product Range:IHLP-6767GZ-8A Series; Power Inductor Case:17.15mm x 17.15mm x 7mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP6767GZER2R2M8A-ND 07AH4065
Product Name Fixed Inductors Inductor, 2.2Uh, 2410Uohm, 38.5A, Smd; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0024 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2292-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details