Vishay Precision Group INDUCTOR POWER 1.5UH 48A SMD 1.5¦H 48A 31A 48A - ¦20% Shielded 1.62 mOhm Max IHLP6767GZER1R5M11

Description
INDUCTOR POWER 1.5UH 48A SMD 1.5¦H 48A 31A 48A - ¦20% Shielded 1.62 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 1.5UH 48A SMD 1.5¦H 48A 31A 48A - ¦20% Shielded 1.62 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1.5UH 48A SMD 1.5¦H 48A 31A 48A - ¦20% Shielded 1.62 mOhm Max - IHLP6767GZER1R5M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.5UH 48A SMD 1.5¦H 48A 31A 48A - ¦20% Shielded 1.62 mOhm Max
IHLP6767GZER1R5M11
INDUCTOR POWER 1.5UH 48A SMD 1.5¦H 48A 31A 48A - ¦20% Shielded 1.62 mOhm Max IHLP6767GZER1R5M11
INDUCTOR POWER 1.5UH 48A SMD 1.5¦H 48A 31A 48A - ¦20% Shielded 1.62 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 1.5UH 48A SMD 1.5¦H 48A 31A 48A - ¦20% Shielded 1.62 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - IHLP6767GZER1R5M11
921099-IHLP6767GZER1R5M11
Fixed Inductors - IHLP6767GZER1R5M11 921099-IHLP6767GZER1R5M11
Manufacturer: Vishay Win Source Part Number: 921099-IHLP6767GZER1 R5M11 Series: IHLP-6767GZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 1.62mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1279-6, 541-1279-1, 541-1279-2

Manufacturer: Vishay
Win Source Part Number: 921099-IHLP6767GZER1R5M11
Series: IHLP-6767GZ-11
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 1.62mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1279-6, 541-1279-1, 541-1279-2

Buy Now Datasheet
Fixed Inductors - 541-1279-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1279-1-ND
Fixed Inductors 541-1279-1-ND
1.5µH Shielded Molded Inductor 48A 1.62mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 48A 1.62mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1279-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1279-2-ND
Fixed Inductors 541-1279-2-ND
1.5µH Shielded Molded Inductor 48A 1.62mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 48A 1.62mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1279-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1279-6-ND
Fixed Inductors 541-1279-6-ND
1.5µH Shielded Molded Inductor 48A 1.62mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 48A 1.62mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.5uH 48A Inductor and Choke - 71-IHLP6767GZER1R5M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5uH 48A Inductor and Choke
71-IHLP6767GZER1R5M11
SMD 1.5uH 48A Inductor and Choke 71-IHLP6767GZER1R5M11
SMD Shielded Power Inductor 1.5uH 48A 1.62mR DCR 6767 Product overview: IHLP6767GZER1R5M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 48A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 48A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER1R5M1 1 can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 1.5uH 48A 1.62mR DCR 6767 Product overview: IHLP6767GZER1R5M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 48A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 48A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER1R5M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLP6767GZER1R5M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP6767GZER1R5M11
Fixed Inductors IHLP6767GZER1R5M11
FIXED IND 1.5UH 48A 1.62MOHM SMD

FIXED IND 1.5UH 48A 1.62MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP6767GZER1R5M11 921099-IHLP6767GZER1R5M11 541-1279-1-ND 71-IHLP6767GZER1R5M11 IHLP6767GZER1R5M11
Product Name INDUCTOR POWER 1.5UH 48A SMD 1.5¦H 48A 31A 48A - ¦20% Shielded 1.62 mOhm Max Fixed Inductors - IHLP6767GZER1R5M11 Fixed Inductors SMD 1.5uH 48A Inductor and Choke Fixed Inductors
Application General Purpose
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0016 ohms 0.0016 ohms 0.0016 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details