Vishay Precision Group Fixed Inductors IHLP6767GZER1R0M51

Description
1µH Shielded Molded Inductor 53A 1.46mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 53A 1.46mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1363-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1363-1-ND
Fixed Inductors 541-1363-1-ND
1µH Shielded Molded Inductor 53A 1.46mOhm Max Nonstandard

1µH Shielded Molded Inductor 53A 1.46mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1363-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1363-6-ND
Fixed Inductors 541-1363-6-ND
1µH Shielded Molded Inductor 53A 1.46mOhm Max Nonstandard

1µH Shielded Molded Inductor 53A 1.46mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1363-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1363-2-ND
Fixed Inductors 541-1363-2-ND
1µH Shielded Molded Inductor 53A 1.46mOhm Max Nonstandard

1µH Shielded Molded Inductor 53A 1.46mOhm Max Nonstandard

Buy Now Datasheet
SMD 1uH 53A Inductor and Choke - 71-IHLP6767GZER1R0M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 53A Inductor and Choke
71-IHLP6767GZER1R0M51
SMD 1uH 53A Inductor and Choke 71-IHLP6767GZER1R0M51
1uH 53A Shielded Power Inductor, 1.46mR DCR, SMD Product overview: IHLP6767GZER1R0M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 53A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 53A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER1R0M5 1 can be used for catalog matching and distributor lookup.

1uH 53A Shielded Power Inductor, 1.46mR DCR, SMD Product overview: IHLP6767GZER1R0M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 53A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 53A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER1R0M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 1.0UH 53A SMD 1¦H 53A 42A 53A - ¦20% Shielded 1.46 mOhm Max - - General Purpose - 0.675
Anaheim, CA, United States
INDUCTOR POWER 1.0UH 53A SMD 1¦H 53A 42A 53A - ¦20% Shielded 1.46 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
IHLP6767GZER1R0M51
INDUCTOR POWER 1.0UH 53A SMD 1¦H 53A 42A 53A - ¦20% Shielded 1.46 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel« IHLP6767GZER1R0M51
INDUCTOR POWER 1.0UH 53A SMD 1¦H 53A 42A 53A - ¦20% Shielded 1.46 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 1.0UH 53A SMD 1¦H 53A 42A 53A - ¦20% Shielded 1.46 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

Supplier's Site
Inductor, Power, 1Uh, 53A, 20%, Full Reel; Inductance Vishay - 47T5148 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 1Uh, 53A, 20%, Full Reel; Inductance Vishay
47T5148
Inductor, Power, 1Uh, 53A, 20%, Full Reel; Inductance Vishay 47T5148
INDUCTOR, POWER, 1UH, 53A, 20%, FULL REEL; Inductance:1µH; RMS Current (Irms):53A; Inductor Construction:Shielde d; Saturation Current (Isat):42A; Product Range:IHLP-6767GZ-51 Series; Inductor Case / Package:-; Product Length:17.15mm RoHS Compliant: Yes

INDUCTOR, POWER, 1UH, 53A, 20%, FULL REEL; Inductance:1µH; RMS Current (Irms):53A; Inductor Construction:Shielded; Saturation Current (Isat):42A; Product Range:IHLP-6767GZ-51 Series; Inductor Case / Package:-; Product Length:17.15mm RoHS Compliant: Yes

Supplier's Site
Inductor, Power, 1Uh, 53A, 20%; Inductance Vishay - 85W3100 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 1Uh, 53A, 20%; Inductance Vishay
85W3100
Inductor, Power, 1Uh, 53A, 20%; Inductance Vishay 85W3100
INDUCTOR, POWER, 1UH, 53A, 20%; Inductance:1µH; RMS Current (Irms):53A; Inductor Construction:Shielde d; Saturation Current (Isat):42A; Product Range:IHLP-6767GZ-51 Series; Inductor Case / Package:-; DC Resistance Max:0.00146ohm RoHS Compliant: Yes

INDUCTOR, POWER, 1UH, 53A, 20%; Inductance:1µH; RMS Current (Irms):53A; Inductor Construction:Shielded; Saturation Current (Isat):42A; Product Range:IHLP-6767GZ-51 Series; Inductor Case / Package:-; DC Resistance Max:0.00146ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1363-1-ND 71-IHLP6767GZER1R0M51 IHLP6767GZER1R0M51 47T5148 85W3100
Product Name Fixed Inductors SMD 1uH 53A Inductor and Choke INDUCTOR POWER 1.0UH 53A SMD 1¦H 53A 42A 53A - ¦20% Shielded 1.46 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel« Inductor, Power, 1Uh, 53A, 20%, Full Reel; Inductance Vishay Inductor, Power, 1Uh, 53A, 20%; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0015 ohms 0.0015 ohms 0.0015 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N2 0201DS-7N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J185JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details