Vishay Precision Group Surface Mount Power Inductor, Ihlp-6767Gz-01 Series, 15 H, 20%, Shielded, 0.0199 Ohm, 12.5 A Rohs Compliant Vishay IHLP6767GZER15M01

Description
Surface Mount Power Inductor, IHLP-6767GZ-01 Series, 15 H, 20%, Shielded, 0.0199 ohm, 12.5 A RoHS Compliant: Yes
Datasheet
Description
Surface Mount Power Inductor, IHLP-6767GZ-01 Series, 15 H, 20%, Shielded, 0.0199 ohm, 12.5 A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Power Inductor, Ihlp-6767Gz-01 Series, 15 H, 20%, Shielded, 0.0199 Ohm, 12.5 A Rohs Compliant Vishay - 33R0153 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-6767Gz-01 Series, 15 H, 20%, Shielded, 0.0199 Ohm, 12.5 A Rohs Compliant Vishay
33R0153
Surface Mount Power Inductor, Ihlp-6767Gz-01 Series, 15 H, 20%, Shielded, 0.0199 Ohm, 12.5 A Rohs Compliant Vishay 33R0153
Surface Mount Power Inductor, IHLP-6767GZ-01 Series, 15 H, 20%, Shielded, 0.0199 ohm, 12.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-6767GZ-01 Series, 15 H, 20%, Shielded, 0.0199 ohm, 12.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 33R0153
Product Name Surface Mount Power Inductor, Ihlp-6767Gz-01 Series, 15 H, 20%, Shielded, 0.0199 Ohm, 12.5 A Rohs Compliant Vishay
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3-127-626-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers