Vishay Precision Group Inductance Vishay IHLP6767GZER150M11.

Description
Inductance:15µH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.0144ohm; Inductance Tolerance:± 20%; Product Length:17.15mm RoHS Compliant: Yes
Datasheet
Description
Inductance:15µH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.0144ohm; Inductance Tolerance:± 20%; Product Length:17.15mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 29AC6977 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
29AC6977
Inductance Vishay 29AC6977
Inductance:15µH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.0144ohm; Inductance Tolerance:± 20%; Product Length:17.15mm RoHS Compliant: Yes

Inductance:15µH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.0144ohm; Inductance Tolerance:± 20%; Product Length:17.15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6977
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0144 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176784-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 56 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details