FIXED IND 3.3UH 28A 3.88 MOHM
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 565124 | 541-IHLP6767GZEK3R3M01TR-ND |
| Product Name | Surface Mount Inductors | Fixed Inductors |
| Inductance Range | 3.3 microH | |
| DCR | 0.0039 ohms | 0.0039 ohms |
| Rated DC Current | 28000 milliamps | 54000 milliamps |
| Standards and Certifications | RoHS | |
| EIA Case Size | EK |