Vishay Precision Group Fixed Inductors IHLP6767DZERR82M01

Description
820nH Shielded Molded Inductor 38.5A 2.28mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Molded Inductor 38.5A 2.28mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP6767DZERR82M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP6767DZERR82M01-ND
Fixed Inductors IHLP6767DZERR82M01-ND
820nH Shielded Molded Inductor 38.5A 2.28mOhm Max Nonstandard

820nH Shielded Molded Inductor 38.5A 2.28mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 820Nh, 51A, Smd; Inductance Vishay - 74R9279 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 820Nh, 51A, Smd; Inductance Vishay
74R9279
Inductor, Shielded, 820Nh, 51A, Smd; Inductance Vishay 74R9279
INDUCTOR, SHIELDED, 820NH, 51A, SMD; Inductance:820nH; RMS Current (Irms):38.5A; Inductor Construction:Shielde d; Saturation Current (Isat):51A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; Product Length:17.15mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 820NH, 51A, SMD; Inductance:820nH; RMS Current (Irms):38.5A; Inductor Construction:Shielded; Saturation Current (Isat):51A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; Product Length:17.15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP6767DZERR82M01-ND 74R9279
Product Name Fixed Inductors Inductor, Shielded, 820Nh, 51A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0023 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details