Vishay Precision Group Fixed Inductors IHLP6767DZER4R7M01

Description
4.7µH Shielded Molded Inductor 16A 11.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 16A 11.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP6767DZER4R7M01CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 16A 11.2mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 16A 11.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767DZER4R7M01DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 16A 11.2mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 16A 11.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767DZER4R7M01TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 16A 11.2mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 16A 11.2mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7uH 16A Inductor and Choke - 71-IHLP6767DZER4R7M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 16A Inductor and Choke
71-IHLP6767DZER4R7M01
SMD 4.7uH 16A Inductor and Choke 71-IHLP6767DZER4R7M01
SMD Shielded Power Inductor 4.7uH 20% 16A 11.2mR DCR Product overview: IHLP6767DZER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER4R7M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 4.7uH 20% 16A 11.2mR DCR Product overview: IHLP6767DZER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER4R7M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 27A, Smd; Inductance Vishay - 74R9285 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 27A, Smd; Inductance Vishay
74R9285
Inductor, Shielded, 4.7Uh, 27A, Smd; Inductance Vishay 74R9285
INDUCTOR, SHIELDED, 4.7UH, 27A, SMD; Inductance:4.7µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):27A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0112ohmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 27A, SMD; Inductance:4.7µH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):27A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0112ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP6767DZER4R7M01CT-ND 71-IHLP6767DZER4R7M01 74R9285
Product Name Fixed Inductors SMD 4.7uH 16A Inductor and Choke Inductor, Shielded, 4.7Uh, 27A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0112 ohms 0.0112 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
High Frequency & RF Inductors - 2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details