Vishay Precision Group SMD 47uH 5A Inductor and Choke IHLP6767DZER470M11

Description
SMD Power Inductor 47uH 5A Shielded Wirewound Product overview: IHLP6767DZER470M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER470M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 47uH 5A Shielded Wirewound Product overview: IHLP6767DZER470M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER470M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47uH 5A Inductor and Choke - 71-IHLP6767DZER470M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47uH 5A Inductor and Choke
71-IHLP6767DZER470M11
SMD 47uH 5A Inductor and Choke 71-IHLP6767DZER470M11
SMD Power Inductor 47uH 5A Shielded Wirewound Product overview: IHLP6767DZER470M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER470M1 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 47uH 5A Shielded Wirewound Product overview: IHLP6767DZER470M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER470M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1345-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1345-1-ND
Fixed Inductors 541-1345-1-ND
47µH Shielded Molded Inductor 5A 108.46mOhm Max Nonstandard

47µH Shielded Molded Inductor 5A 108.46mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1345-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1345-6-ND
Fixed Inductors 541-1345-6-ND
47µH Shielded Molded Inductor 5A 108.46mOhm Max Nonstandard

47µH Shielded Molded Inductor 5A 108.46mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1345-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1345-2-ND
Fixed Inductors 541-1345-2-ND
47µH Shielded Molded Inductor 5A 108.46mOhm Max Nonstandard

47µH Shielded Molded Inductor 5A 108.46mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 47Uh, 4.3A, Smd, Full Reel; Inductance Vishay - 01T1373 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 4.3A, Smd, Full Reel; Inductance Vishay
01T1373
Inductor, Shielded, 47Uh, 4.3A, Smd, Full Reel; Inductance Vishay 01T1373
INDUCTOR, SHIELDED, 47UH, 4.3A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.3A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 4.3A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):4.3A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 47Uh, 4.3A, Smd; Inductance Vishay - 01T1372 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 4.3A, Smd; Inductance Vishay
01T1372
Inductor, Shielded, 47Uh, 4.3A, Smd; Inductance Vishay 01T1372
INDUCTOR, SHIELDED, 47UH, 4.3A, SMD; Inductance:47µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.3A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.1085ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 4.3A, SMD; Inductance:47µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):4.3A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.1085ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP6767DZER470M11 541-1345-1-ND 01T1373 01T1372
Product Name SMD 47uH 5A Inductor and Choke Fixed Inductors Inductor, Shielded, 47Uh, 4.3A, Smd, Full Reel; Inductance Vishay Inductor, Shielded, 47Uh, 4.3A, Smd; Inductance Vishay
Inductance Range 47 microH 47 microH 47 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded Shielded
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers