Vishay Precision Group INDUCTOR POWER 2.2UH 26A SMD 2.2¦H 26A 19A 26A - ¦20% Shielded 5.03 mOhm Max IHLP6767DZER2R2M11

Description
INDUCTOR POWER 2.2UH 26A SMD 2.2¦H 26A 19A 26A - ¦20% Shielded 5.03 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.158"" H (17.15mm x 17.15mm x 4.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 2.2UH 26A SMD 2.2¦H 26A 19A 26A - ¦20% Shielded 5.03 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.158"" H (17.15mm x 17.15mm x 4.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 2.2UH 26A SMD 2.2¦H 26A 19A 26A - ¦20% Shielded 5.03 mOhm Max - IHLP6767DZER2R2M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 26A SMD 2.2¦H 26A 19A 26A - ¦20% Shielded 5.03 mOhm Max
IHLP6767DZER2R2M11
INDUCTOR POWER 2.2UH 26A SMD 2.2¦H 26A 19A 26A - ¦20% Shielded 5.03 mOhm Max IHLP6767DZER2R2M11
INDUCTOR POWER 2.2UH 26A SMD 2.2¦H 26A 19A 26A - ¦20% Shielded 5.03 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.158"" H (17.15mm x 17.15mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 2.2UH 26A SMD 2.2¦H 26A 19A 26A - ¦20% Shielded 5.03 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.158"" H (17.15mm x 17.15mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1336-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1336-2-ND
Fixed Inductors 541-1336-2-ND
2.2µH Shielded Molded Inductor 26A 5.03mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 26A 5.03mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 2.2Uh, 19A, Smd; Inductance Vishay - 01T1363 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 19A, Smd; Inductance Vishay
01T1363
Inductor, Shielded, 2.2Uh, 19A, Smd; Inductance Vishay 01T1363
INDUCTOR, SHIELDED, 2.2UH, 19A, SMD; Inductance:2.2µH; RMS Current (Irms):26A; Inductor Construction:Shielde d; Saturation Current (Isat):19A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 19A, SMD; Inductance:2.2µH; RMS Current (Irms):26A; Inductor Construction:Shielded; Saturation Current (Isat):19A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 2.2Uh, 19A, Smd; Inductance Vishay - 01T1362 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 19A, Smd; Inductance Vishay
01T1362
Inductor, Shielded, 2.2Uh, 19A, Smd; Inductance Vishay 01T1362
INDUCTOR, SHIELDED, 2.2UH, 19A, SMD; Inductance:2.2µH; RMS Current (Irms):26A; Inductor Construction:Shielde d; Saturation Current (Isat):19A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 19A, SMD; Inductance:2.2µH; RMS Current (Irms):26A; Inductor Construction:Shielded; Saturation Current (Isat):19A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP6767DZER2R2M11 541-1336-2-ND 01T1363
Product Name INDUCTOR POWER 2.2UH 26A SMD 2.2¦H 26A 19A 26A - ¦20% Shielded 5.03 mOhm Max Fixed Inductors Inductor, Shielded, 2.2Uh, 19A, Smd; Inductance Vishay
Application General Purpose
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0050 ohms 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 14.75 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J394JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details