Vishay Precision Group SMD 22uH 7.2A Inductor and Choke IHLP6767DZER220M11

Description
22uH Shielded SMD Inductor, 7.2A, 46.97mR DCR, 6767 Product overview: IHLP6767DZER220M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 7.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 7.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER220M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uH Shielded SMD Inductor, 7.2A, 46.97mR DCR, 6767 Product overview: IHLP6767DZER220M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 7.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 7.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER220M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22uH 7.2A Inductor and Choke - 71-IHLP6767DZER220M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uH 7.2A Inductor and Choke
71-IHLP6767DZER220M11
SMD 22uH 7.2A Inductor and Choke 71-IHLP6767DZER220M11
22uH Shielded SMD Inductor, 7.2A, 46.97mR DCR, 6767 Product overview: IHLP6767DZER220M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 7.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 7.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER220M1 1 can be used for catalog matching and distributor lookup.

22uH Shielded SMD Inductor, 7.2A, 46.97mR DCR, 6767 Product overview: IHLP6767DZER220M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uH, 7.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22uH, 7.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZER220M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1343-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1343-2-ND
Fixed Inductors 541-1343-2-ND
22µH Shielded Molded Inductor 7.2A 46.97mOhm Max Nonstandard

22µH Shielded Molded Inductor 7.2A 46.97mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1343-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1343-6-ND
Fixed Inductors 541-1343-6-ND
22µH Shielded Molded Inductor 7.2A 46.97mOhm Max Nonstandard

22µH Shielded Molded Inductor 7.2A 46.97mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1343-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1343-1-ND
Fixed Inductors 541-1343-1-ND
22µH Shielded Molded Inductor 7.2A 46.97mOhm Max Nonstandard

22µH Shielded Molded Inductor 7.2A 46.97mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 22Uh, 6.2A, Smd; Inductance Vishay - 01T1365 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 6.2A, Smd; Inductance Vishay
01T1365
Inductor, Shielded, 22Uh, 6.2A, Smd; Inductance Vishay 01T1365
INDUCTOR, SHIELDED, 22UH, 6.2A, SMD; Inductance:22µH; RMS Current (Irms):7.2A; Inductor Construction:Shielde d; Saturation Current (Isat):6.2A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 6.2A, SMD; Inductance:22µH; RMS Current (Irms):7.2A; Inductor Construction:Shielded; Saturation Current (Isat):6.2A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 22Uh, 6.2A, Smd; Inductance Vishay - 01T1364 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 6.2A, Smd; Inductance Vishay
01T1364
Inductor, Shielded, 22Uh, 6.2A, Smd; Inductance Vishay 01T1364
INDUCTOR, SHIELDED, 22UH, 6.2A, SMD; Inductance:22µH; RMS Current (Irms):7.2A; Inductor Construction:Shielde d; Saturation Current (Isat):6.2A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 6.2A, SMD; Inductance:22µH; RMS Current (Irms):7.2A; Inductor Construction:Shielded; Saturation Current (Isat):6.2A; Product Range:IHLP-6767DZ-11 Series; Inductor Case / Package:-; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP6767DZER220M11 541-1343-2-ND 01T1365
Product Name SMD 22uH 7.2A Inductor and Choke Fixed Inductors Inductor, Shielded, 22Uh, 6.2A, Smd; Inductance Vishay
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J475JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details