FIXED IND 680NH 40A 1.42 MOHM
FIXED IND 680NH 40A 1.42 MOHM
FIXED IND 680NH 40A 1.42 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP505WFDERR68M5ATR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.0014 ohms |